DIN EN ISO 283
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2007)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2008 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Components for conveyors): | 53.040.20 |
Document History
July 1, 2023
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2023)
A description is not available for this item.
May 1, 2022
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO/DIS 283:2022); German and English version prEN ISO 283:2022
A description is not available for this item.
April 1, 2016
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2015)
This International Standard specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking...
DIN EN ISO 283
February 1, 2008
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2007)
A description is not available for this item.