DS/EN ISO 23319

Cheese and processed cheese products, caseins and caseinates – Determination of fat content – Gravimetric method (ISO 23319:2022)

active, Most Current
Organization: DS
Publication Date: 19 April 2022
Status: active
Page Count: 30
ICS Code (Cheese): 67.100.30
scope:

This document specifies a method for the determination of the fat content of all types of cheese and processed cheese products containing lactose of below 5 % (mass fraction) of non-fat solids, and all types of caseins and caseinates. The method is not applicable to fresh cheese types containing, for example, fruits, syrup or muesli. For such products, the Schmid-Bondzynski-Ratzlaff (SBR) principle is not applicable due to high concentrations of sugars. For these products, the method using the Weibull-Berntrop principle (see ISO 8262-3 | IDF 124-3) is appropriate.

Document History

DS/EN ISO 23319
April 19, 2022
Cheese and processed cheese products, caseins and caseinates – Determination of fat content – Gravimetric method (ISO 23319:2022)
This document specifies a method for the determination of the fat content of all types of cheese and processed cheese products containing lactose of below 5 % (mass fraction) of non-fat solids, and...

References

Advertisement