DSF/PREN ISO 22476-5

Geotechnical investigation and testing – Field testing – Part 5: Prebored pressuremeter test (ISO/DIS 22476-5:2022)

pending
Organization: DS
Status: pending
Page Count: 42
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This Part of ISO 22476 is applicable to pressuremeter tests using cylindrical flexible probes placed in pre-existent boreholes using testing procedures other than the Menard procedure. For pressuremeter tests following the Menard procedure refer to ISO 22476-4. NOTE - A high pressure flexible pressuremeter probe which contains transducers for the measurement of radial displacements is also known as flexible dilatometer or high-pressure dilatometer This standard applies to tests performed in any kind of grounds, starting from soils, treated or untreated fills, hard soils and soft rocks, up to hard and very hard rocks, either on land or offshore. The parameters derived from this test may include stiffness, strength, initial in-situ stress state and consolidation properties.

Document History

April 17, 2023
Geotechnical investigation and testing – Field testing – Part 5: Prebored pressuremeter test (ISO 22476-5:2023)
This document is applicable to pressuremeter tests using cylindrical flexible probes placed in pre-existent boreholes using testing procedures other than the Menard procedure. Pressuremeter tests...
January 31, 2013
Geotechnical investigation and testing – Field testing – Part 5: Flexible dilatometer test
ISO 22476-5:2012 specifies the equipment requirements, execution of and reporting on flexible dilatometer tests. ISO 22476-5:2012 is applicable to tests in ground stiff enough not to be adversely...
DSF/PREN ISO 22476-5
Geotechnical investigation and testing – Field testing – Part 5: Prebored pressuremeter test (ISO/DIS 22476-5:2022)
This Part of ISO 22476 is applicable to pressuremeter tests using cylindrical flexible probes placed in pre-existent boreholes using testing procedures other than the Menard procedure. For...
Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test (ISO/FDIS 22476-5:2012)
This part of ISO 22476 is applicable to field testing using the flexible dilatometer test as part of geotechnical investigation and testing according to EN 1997-1 [1] and EN 1997-2 [2]. This part of...
Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test (ISO/DIS 22476-5:2008)
This document deals with field testing using the flexible dilatometer test as part of geotechnical investigation and testing according to EN 1997-1 and EN 1997-2. The present document describes four...
Advertisement