DS/EN ISO 22476-5
Geotechnical investigation and testing – Field testing – Part 5: Flexible dilatometer test
| Organization: | DS |
| Publication Date: | 31 January 2013 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
ISO 22476-5:2012 specifies the equipment requirements, execution of and reporting on flexible dilatometer tests. ISO 22476-5:2012 is applicable to tests in ground stiff enough not to be adversely affected by the drilling operation. ISO 22476-5:2012 is applicable to four procedures for conducting a test with the flexible dilatometer. ISO 22476-5:2012 applies to tests performed up to 1 800 m depth. Testing can be conducted either on land or off-shore.
Document History