ISA - 62453-303-1
Field Device Tool (FDT) Interface Specification – Part 303‐1: Communication profile integration – IEC 61784 CP 3/1 and CP 3/2
| Organization: | ISA |
| Publication Date: | 21 September 2018 |
| Status: | active |
| Page Count: | 74 |
scope:
Communication Profile 3/1 and Communication Profile 3/2 (commonly known as PROFIBUSTM1) defines communication profiles based on IEC 61158-2 Type 3, IEC 61158-3-3, IEC 61158-4-3, IEC 61158-5-3, and IEC 61158-6-3. The basic profiles CP 3/1 (PROFIBUS DP) and CP 3/2 (PROFIBUS PA) are defined in IEC 61784-1.
This part of ISA-62453 provides information for integrating the PROFIBUS protocol into the FDT interface specification (ISA-62453-2 [103.00.02]).
This part of the ISA-62453 specifies communication and other services.
This specification neither contains the FDT specification nor modifies it.
1 PROFIBUS™ is a trade names of the non-profit organization PROFIBUS Nutzerorganisation e.V. (PNO). This information is given for the convenience of users of this International Standard and does not constitute an endorsement by IEC or ISA trade name holder or any of its products. Compliance to this standard does not require use of the registered logos for PROFIBUS™. Use of the registered logos for PROFIBUS™ requires permission of PNO.
Document History