ISA 62453-303-1
Field device tool (FDT) interface specification – Part 303-1: Communication profile integration – IEC 61784 CP 3/1 and CP 3/2
| Organization: | ISA |
| Publication Date: | 31 May 2011 |
| Status: | active |
| Page Count: | 74 |
scope:
Communication Profile 3/1 and Communication Profile 3/2 (commonly known as PROFIBUS™1) defines communication profiles based on IEC 61158-2 Type 3, IEC 61158-3-3, IEC 61158-4-3, IEC 61158-5-3, and IEC 61158-6-3. The basic profiles CP 3/1 (PROFIBUS DP) and CP 3/2 (PROFIBUS PA) are defined in IEC 61784-1.
This part of ISA-62453 provides information for integrating the PROFIBUS protocol into the FDT interface specification ( ISA-62453-2 [103.00.02]).
This part of the ISA-62453 specifies communication and other services.
This specification neither contains the FDT specification nor modifies it.
Document History