GMW15813
Thermoplastic Elastomers – Polyolefinic, Fully Crosslinked, General Purpose, Underhood
| Organization: | GMW |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 8 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the properties of black and natural, general purpose, heat stabilized, thermoplastic vulcanizates (TPV) containing fully crosslinked Ethylene-Propylene- Diene Monomer (EPDM) elastomer particles dispersed in a continuous Polypropylene (PP) matrix. These materials can be processed by extrusion, injection, and blow molding. Material Types are delineated by hardness values. The types and corresponding hardnesses available are identified in Appendix A, Table A1.
Symbols.
The material abbreviation according to ISO 18064 is >TPV-(EPDM+PP)<.
Applicability.
Typical applications include the following: mats, seals, gaskets, air ducts, Constant Velocity Joint (CVJ) boots, covers, grommets, and other parts where softness and conformity are needed.
Remarks.
None.
Document History