GMW15813
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, General Purpose, Underhood
| Organization: | GMW |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 7 |
scope:
Material Description. This specification covers
the properties of black and natural, general purpose, heat
stabilized, thermoplastic vulcanizates (TPV) containing fully
crosslinked Ethylene-Propylene-D
Material types are delineated by hardness values. The types and corresponding hardnesses available are identified in Appendix A, Table A1.
Symbols. The material abbreviation according to ISO 18064 is >TPV-(EPDM + PP)<.
Typical Applications. Typical applications include the following: mats, seals, gaskets, air ducts, Constant Velocity Joint (CVJ) boots, covers, grommets, and other parts where softness and conformity are needed.
Document History