GMW16657

Polyoxymethylene Copolymer – Low Gloss, Heat Stabilized, UV Stabilized

active, Most Current
Organization: GMW
Publication Date: 1 April 2022
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification describes the properties of low gloss, unfilled, heat stabilized, ultraviolet (UV) stabilized polyoxymethylene copolymer that is used in injection molded components.

Symbols.

The material abbreviation according to ISO 11469 is >POM<.

Applicability.

Typical applications include interior injection molded parts with low gloss.

Remarks.

None.

Document History

GMW16657
April 1, 2022
Polyoxymethylene Copolymer – Low Gloss, Heat Stabilized, UV Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2016
Polyoxymethylene Copolymer – Low Gloss, Heat Stabilized, UV Stabilized
Material Description. This standard describes low gloss, unfilled, heat stabilized, ultraviolet (UV) stabilized polyoxymethylene copolymers which are used in injection molded components. Symbols....
September 1, 2011
Polyoxymethylene Copolymer - Low Gloss
Material Description. This standard describes low gloss, unfilled, heat stabilized, polyoxymethylene copolymers which are used in injection molded components. Symbols. The material abbreviation...

References

Advertisement