GMW18492

One Component Clearcoat for Waterborne Basecoats

active, Most Current
Organization: GMW
Publication Date: 1 April 2022
Status: active
Page Count: 3
scope:

This specification covers the qualification and performance requirements of one (1) component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet over the waterborne basecoat technology.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet the requirements as outlined in GMW3005, those set forth in this specification, and on the engineering drawings. Validation testing for plant specific layering, ancillary materials, and processing must be conducted prior to release.

Symbols.

Not applicable.

Applicability.

These topcoats systems are designed to be applied over baked primer.

Remarks.

None.

Document History

GMW18492
April 1, 2022
One Component Clearcoat for Waterborne Basecoats
This specification covers the qualification and performance requirements of one (1) component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...

References

Advertisement