DSF/PREN ISO 8674

Fasteners – Hexagon high nuts (style 2), with fine pitch thread (ISO/DIS 8674:2022)

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Nuts): 21.060.20
scope:

This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-2 or ISO 3506-2.

Document History

September 12, 2023
Fasteners – Hexagon high nuts (style 2), with fine pitch thread (ISO 8674:2023)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. If in certain...
February 12, 2013
Hexagon high nuts (style 2) with metric fine pitch thread - Product grades A and B
ISO 8674:2012 specifies the characteristics of hexagon high nuts (style 2) with metric fine pitch thread, with nominal thread diameters from 8 mm up to and including 36 mm, with product grade A for...
January 10, 2001
Hexagon nuts, style 2, with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon nuts, style 2, with metric fine pitch thread, with nominal thread diameters d from up to and including 36 mm, with product grade A...
Hexagon high nuts (style 2), with fine pitch thread - Product grades A and B (ISO/DIS 8674:2016)
This International Standard specifies the characteristics of hexagon high nuts (style 2) with fine pitch thread, with nominal diameter from 8 mm through 39 mm, with product grade A for nominal...
Hexagon nuts, style 2, with metric fine pitch thread - Product grades A and B (ISO/FDIS 8674:2012)
This International Standard specifies the characteristics of hexagon nuts, style 2, with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 36 mm, with product...
DSF/PREN ISO 8674
Fasteners – Hexagon high nuts (style 2), with fine pitch thread (ISO/DIS 8674:2022)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. If in certain...
Advertisement