DSF/FprEN ISO 8674

Hexagon nuts, style 2, with metric fine pitch thread - Product grades A and B (ISO/FDIS 8674:2012)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of hexagon nuts, style 2, with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 36 mm, with product grade A for sizes D = 16 mm and product grade B for sizes D > 16 mm. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1 and ISO 4759-1. Coarse thread hexagon nuts, style 2, according to ISO 4033 are intended to be the first choice. NOTE For hexagon nuts, style 1, with fine pitch thread, see ISO 8673.

Document History

September 12, 2023
Fasteners – Hexagon high nuts (style 2), with fine pitch thread (ISO 8674:2023)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. If in certain...
February 12, 2013
Hexagon high nuts (style 2) with metric fine pitch thread - Product grades A and B
ISO 8674:2012 specifies the characteristics of hexagon high nuts (style 2) with metric fine pitch thread, with nominal thread diameters from 8 mm up to and including 36 mm, with product grade A for...
January 10, 2001
Hexagon nuts, style 2, with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon nuts, style 2, with metric fine pitch thread, with nominal thread diameters d from up to and including 36 mm, with product grade A...
Hexagon high nuts (style 2), with fine pitch thread - Product grades A and B (ISO/DIS 8674:2016)
This International Standard specifies the characteristics of hexagon high nuts (style 2) with fine pitch thread, with nominal diameter from 8 mm through 39 mm, with product grade A for nominal...
DSF/FprEN ISO 8674
Hexagon nuts, style 2, with metric fine pitch thread - Product grades A and B (ISO/FDIS 8674:2012)
This International Standard specifies the characteristics of hexagon nuts, style 2, with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 36 mm, with product...
Fasteners – Hexagon high nuts (style 2), with fine pitch thread (ISO/DIS 8674:2022)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. If in certain...
Advertisement