DSF/PREN ISO 17225-8

Solid biofuels – Fuel specifications and classes – Part 8: Graded thermally treated and densified biomass fuels for commercial and industrial use (ISO/DIS 17225-8:2022)

pending
Organization: DS
Status: pending
Page Count: 27
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This document determines the fuel quality classes and specifications of graded densified solid biofuels produced from thermally treated biomass for commercial and industrial use. Thermal treatment includes processes such as torrefaction, steam explosion, hydrothermal carbonization and charring, all of which represent different exposure to heat, oxygen, steam or water. This document covers pellets and briquettes produced from the following raw materials (see ISO 17225-1, Table 1): - 1. Woody biomass; - 2. Herbaceous biomass; - 3. Fruit biomass; - 4. Aquatic biomass; - 5. Blends and mixtures. Subcategories of the above stated raw materials are also included. This document does not consider products, which are marketed as charcoal or as charcoal products. For these products, ISO 17225-1, Table 14 shall apply.

Document History

April 11, 2023
Solid biofuels – Fuel specifications and classes – Part 8: Graded thermally treated and densified biomass fuels for commercial and industrial use (ISO 17225-8:2023)
This document determines the fuel quality classes and specifications of graded densified solid biofuels produced from thermally treated biomass for commercial applications and industrial use. This...
DSF/PREN ISO 17225-8
Solid biofuels – Fuel specifications and classes – Part 8: Graded thermally treated and densified biomass fuels for commercial and industrial use (ISO/DIS 17225-8:2022)
This document determines the fuel quality classes and specifications of graded densified solid biofuels produced from thermally treated biomass for commercial and industrial use. Thermal treatment...
Solid biofuels - Fuel specifications and classes - Part 8: Graded thermally treated and densified biomass fuels (ISO/DIS 17225-8:2016)
This International Standards determines the fuel quality classes and specifications of graded pellets and briquettes made from thermally treated biomass for non-industrial and industrial use. This...
Advertisement