DS/EN ISO 17225-8

Solid biofuels – Fuel specifications and classes – Part 8: Graded thermally treated and densified biomass fuels for commercial and industrial use (ISO 17225-8:2023)

active, Most Current
Organization: DS
Publication Date: 11 April 2023
Status: active
Page Count: 30
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This document determines the fuel quality classes and specifications of graded densified solid biofuels produced from thermally treated biomass for commercial applications and industrial use. This document covers pellets and briquettes produced from the following raw materials (see ISO 17225‑1:2021, Table 1): -    woody biomass; -    herbaceous biomass; -    fruit biomass; -    aquatic biomass; -    blends and mixtures. Subcategories of these raw materials are included. This document does not consider products which are marketed as charcoal or as charcoal products. For these products, see ISO 17225‑1:2021, Table 14. NOTE      Health, safety and environmental issues for solid biofuels are important and need special attention; however, they are outside the scope of this document.

Document History

DS/EN ISO 17225-8
April 11, 2023
Solid biofuels – Fuel specifications and classes – Part 8: Graded thermally treated and densified biomass fuels for commercial and industrial use (ISO 17225-8:2023)
This document determines the fuel quality classes and specifications of graded densified solid biofuels produced from thermally treated biomass for commercial applications and industrial use. This...
Solid biofuels – Fuel specifications and classes – Part 8: Graded thermally treated and densified biomass fuels for commercial and industrial use (ISO/DIS 17225-8:2022)
This document determines the fuel quality classes and specifications of graded densified solid biofuels produced from thermally treated biomass for commercial and industrial use. Thermal treatment...
Solid biofuels - Fuel specifications and classes - Part 8: Graded thermally treated and densified biomass fuels (ISO/DIS 17225-8:2016)
This International Standards determines the fuel quality classes and specifications of graded pellets and briquettes made from thermally treated biomass for non-industrial and industrial use. This...
Advertisement