CENELEC - EN IEC 60034-33

Rotating electrical machines - Part 33: Synchronous hydrogenerators including motor-generators - Specific requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2022
Status: active
Page Count: 60
ICS Code (Generators): 29.160.20
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 60034 applies to three-phase salient-pole synchronous generators and synchronous motor-generators for hydraulic turbine and pump-turbine applications, that have rated frequency of 50 Hz or 60 Hz, rated output of 10 MVA and above, pole pair number 3 and above, and rated voltage of 6 kV and above.

This document supplements basic requirements for rotating machines given in IEC 60034-1.

Document History

EN IEC 60034-33
March 1, 2022
Rotating electrical machines - Part 33: Synchronous hydrogenerators including motor-generators - Specific requirements
This part of IEC 60034 applies to three-phase salient-pole synchronous generators and synchronous motor-generators for hydraulic turbine and pump-turbine applications, that have rated frequency of 50...

References

Advertisement