CSA - CAN/CSA-ISO/IEC/IEEE 8802-22:16 AMD 1
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands AMENDMENT 1: Management and control plane interfaces and procedures and enhancement to the management information base (MIB)
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | inactive |
| Page Count: | 524 |
| ICS Code (Networking): | 35.110 |
scope:
Abstract:
This air interface, including the medium access control layer (MAC) and physical layer (PHY), of the fixed and portable point-to-multipoint wireless regional area networks (WRANs) operating in spectrum allocated to the Television Broadcasting Service in the frequency range of 54 MHz to 862 MHz is described in this amendment.
Document History
January 1, 2023
Telecommunications and information exchange between systems — Wireless Regional Area Networks (WRAN) — Specific requirements — Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and procedures for operation in the bands that allow spectrum sharing where the communications devices may opportunistically operate in the spectrum of primary service
This standard specifies the air interface, including the cognitive radio medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint and backhaul wireless regional area...
CAN/CSA-ISO/IEC/IEEE 8802-22:16 AMD 1
January 1, 2018
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands AMENDMENT 1: Management and control plane interfaces and procedures and enhancement to the management information base (MIB)
Abstract:
This air interface, including the medium access control layer (MAC) and physical layer (PHY), of the fixed and portable point-to-multipoint wireless regional area networks (WRANs)...
January 1, 2018
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands AMENDMENT 2: Enhancement for broadband services and monitoring applications
Abstract:
Alternate physical layer (PHY) and necessary medium access control layer (MAC) enhancements to IEEE Std 802.22-2011 are specified in this amendment for operation in very high...
January 1, 2016
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
This standard specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks comprised of a...
January 1, 2016
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
This standard specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks comprised of a...