CSA - CAN/CSA ISO/IEC/IEEE 8802-22:16

Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands

inactive
Organization: CSA
Publication Date: 1 January 2016
Status: inactive
Page Count: 687
ICS Code (Networking): 35.110
scope:

This standard specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks comprised of a professional fixed base station with fixed and portable user terminals operating in the VHF/UHF TV broadcast bands between 54 MHz to 862 MHz.

Purpose

This standard is intended to enable deployment of interoperable IEEE 802® multivendor wireless regional area network products, to facilitate competition in broadband access by providing alternatives to wireline broadband access and extending the deployability of such systems into diverse geographic areas, including sparsely populated rural areas, while preventing harmful interference to incumbent licensed services in the TV broadcast bands.

 

Document History

January 1, 2023
Telecommunications and information exchange between systems — Wireless Regional Area Networks (WRAN) — Specific requirements — Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and procedures for operation in the bands that allow spectrum sharing where the communications devices may opportunistically operate in the spectrum of primary service
This standard specifies the air interface, including the cognitive radio medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint and backhaul wireless regional area...
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands AMENDMENT 1: Management and control plane interfaces and procedures and enhancement to the management information base (MIB)
Abstract: This air interface, including the medium access control layer (MAC) and physical layer (PHY), of the fixed and portable point-to-multipoint wireless regional area networks (WRANs)...
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands AMENDMENT 2: Enhancement for broadband services and monitoring applications
Abstract: Alternate physical layer (PHY) and necessary medium access control layer (MAC) enhancements to IEEE Std 802.22-2011 are specified in this amendment for operation in very high...
January 1, 2016
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
This standard specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks comprised of a...
CAN/CSA ISO/IEC/IEEE 8802-22:16
January 1, 2016
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
This standard specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks comprised of a...

References

Advertisement