BSI - BS ISO/IEC 27013 - TC

Tracked Changes (Redline) - Information security, cybersecurity and privacy protection - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1

active, Most Current
Organization: BSI
Publication Date: 6 May 2022
Status: active
Page Count: 178
ICS Code (Other services): 03.080.99
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Management systems): 03.100.70
ICS Code (IT Security): 35.030

Document History

BS ISO/IEC 27013 - TC
May 6, 2022
Tracked Changes (Redline) - Information security, cybersecurity and privacy protection - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
A description is not available for this item.
February 24, 2020
Tracked Changes (Redline) - Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
A description is not available for this item.

References

Advertisement