BSI - BS ISO/IEC 27013 - TC
Tracked Changes (Redline) - Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 24 February 2020 |
| Status: | active |
| Page Count: | 124 |
| ICS Code (Other services): | 03.080.99 |
| ICS Code (Information technology (IT) in general): | 35.020 |
| ICS Code (Management systems): | 03.100.70 |
| ICS Code (IT Security): | 35.030 |
Document History
May 6, 2022
Tracked Changes (Redline) - Information security, cybersecurity and privacy protection - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
A description is not available for this item.
BS ISO/IEC 27013 - TC
February 24, 2020
Tracked Changes (Redline) - Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
A description is not available for this item.