CSA - C22.2 NO. 60079-29-1:17

Explosive Atmospheres — Part 29-1: Gas Detectors — Performance Requirements Of Detectors For Flammable Gases

active
Organization: CSA
Publication Date: 1 January 2017
Status: active
Page Count: 63
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

The requirements of the IEC 60079 series of Standards cover protection techniques with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding IEC Standards) is to be used in conjunction with other applicable Standards containing the appropriate electrical safety requirements for general use equipment.

Group I electrical equipment intended for use in mines susceptible to firedamp is regulated by the provinces and territories of Canada. Such types of equipment (e.g., caplights) should be referred to the respective authority having jurisdiction.

Document History

Explosive atmospheres — Part 29-1: Gas detectors — Performance requirements of detectors for flammable gases
A description is not available for this item.
C22.2 NO. 60079-29-1:17
January 1, 2017
Explosive Atmospheres — Part 29-1: Gas Detectors — Performance Requirements Of Detectors For Flammable Gases
The requirements of the IEC 60079 series of Standards cover protection techniques with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of...
January 1, 2017
Explosive atmospheres - Part 29-1: Gas detectors - Performance requirements of detectors for flammable gases
This part of IEC 60079-29 specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the...
Explosive atmospheres — Part 29-1: Gas detectors — Performance requirements of detectors for flammable gases
This part of IEC 60079-29 specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed apparatus for the...
Explosive atmospheres - Part 29-1: Gas detectors - Performance requirements of detectors for flammable gases
This part of IEC 60079-29 specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed apparatus for the...

References

Advertisement