ASTM International - ASTM A475-22

Standard Specification for Metallic-Coated Steel Wire Strand

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2022
Status: active
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers five grades of metallic-coated, steel wire strand, composed of a number of round, steel wires, with four weights of metallic coatings, and four types of metallic coatings, suitable for use as guys, messengers, span wires, and for similar purposes.

1.2 The five grades covered are as follows:

1.2.1 Utilities,

1.2.2 Common,

1.2.3 Siemens-Martin,

1.2.4 High-Strength, and

1.2.5 Extra High-Strength.

1.2.6 Minimum breaking strengths of strand for each grade are described in Section 7.

1.3 The four weights of metallic coatings are: Class 1 and Classes A, B, and C. Minimum weights of metallic coatings are described in Section 10.

1.4 The four types of metallic coatings are type 1, 2, 5, and 10 as defined in Section 3.

1.5 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span... View More

Document History

ASTM A475-22
April 1, 2022
Standard Specification for Metallic-Coated Steel Wire Strand
1.1 This specification covers five grades of metallic-coated, steel wire strand, composed of a number of round, steel wires, with four weights of metallic coatings, and four types of metallic...
September 1, 2020
Standard Specification for Zinc-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span...
August 1, 2014
Standard Specification for Zinc-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span...
May 1, 2009
Standard Specification for Zinc-Coated Steel Wire Strand
This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span...
October 1, 2003
Standard Specification for Zinc-Coated Steel Wire Strand
This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span...
April 10, 1998
Standard Specification for Zinc-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span...
January 1, 1978
Standard Specification for Zinc-Coated Steel Wire Strand
A description is not available for this item.
Advertisement