ASTM International - ASTM A475-03(2009)e1

Standard Specification for Zinc-Coated Steel Wire Strand

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2009
Status: inactive
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span wires, and for similar purposes.

1.2 The five grades covered are as follows:

1.2.1 Utilities,

1.2.2 Common,

1.2.3 Siemens-Martin,

1.2.4 High-Strength, and

1.2.5 Extra High-Strength.

1.2.6 Minimum breaking strengths of strand for each grade are described in Section 7.

1.3 The four weights of zinc coatings are: Class 1 and Classes A, B, and C. Minimum weights of zinc coatings are described in Section 10.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span... View More

Document History

April 1, 2022
Standard Specification for Metallic-Coated Steel Wire Strand
1.1 This specification covers five grades of metallic-coated, steel wire strand, composed of a number of round, steel wires, with four weights of metallic coatings, and four types of metallic...
September 1, 2020
Standard Specification for Zinc-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span...
August 1, 2014
Standard Specification for Zinc-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span...
ASTM A475-03(2009)e1
May 1, 2009
Standard Specification for Zinc-Coated Steel Wire Strand
This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span...
October 1, 2003
Standard Specification for Zinc-Coated Steel Wire Strand
This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span...
April 10, 1998
Standard Specification for Zinc-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers, span...
January 1, 1978
Standard Specification for Zinc-Coated Steel Wire Strand
A description is not available for this item.
Advertisement