ASTM International - ASTM B511/B511M-21

Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Bars and Shapes

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2021
Status: active
Page Count: 6
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 covers wrought alloys UNS N08330 and UNS N08332 in the form of hot-finished and cold-finished bar and shapes intended for heat-resisting applications and general corrosive service.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers hot- and cold-finished bars and shapes of wrought nickel-iron-chromium-silicon alloys with UNS Nos. N08330 and N08332 intended for heat-resisting applications and... View More

Document History

ASTM B511/B511M-21
November 1, 2021
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Bars and Shapes
1.1 This specification2 covers wrought alloys UNS N08330 and UNS N08332 in the form of hot-finished and cold-finished bar and shapes intended for heat-resisting applications and general corrosive...
May 1, 2016
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Bars and Shapes
1.1 This specification2 covers wrought alloys UNS N08330 and UNS N08332 in the form of hot-finished and cold-finished bar and shapes intended for heat-resisting applications and general corrosive...
Advertisement