ASTM International - ASTM B511/B511M-16
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Bars and Shapes
| Organization: | ASTM International |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification2 covers wrought alloys UNS N08330 and UNS N08332 in the form of hot-finished and cold-finished bar and shapes intended for heat-resisting applications and general corrosive service.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers hot- and cold-finished bars and shapes of wrought nickel-iron-chromium
Document History