ASTM International - ASTM D2028/D2028M-15(2021)e1

Standard Specification for Cutback Asphalt (Rapid-Curing Type)

active
Buy Now
Organization: ASTM International
Publication Date: 15 December 2021
Status: active
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers cutback petroleum asphalts of the rapid-curing type for use in the construction and treatment of pavements.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers cutback petroleum asphalts of the rapid-curing type for use in the construction and treatment of pavements. The cutback asphalt shall not foam when heated to application... View More

Document History

ASTM D2028/D2028M-15(2021)e1
December 15, 2021
Standard Specification for Cutback Asphalt (Rapid-Curing Type)
1.1 This specification covers cutback petroleum asphalts of the rapid-curing type for use in the construction and treatment of pavements. 1.2 The values stated in either SI units or inch-pound units...
January 1, 2015
Standard Specification for Cutback Asphalt (Rapid-Curing Type)
This specification covers cutback petroleum asphalts of the rapid-curing type for use in the construction and treatment of pavements. The cutback asphalt shall not foam when heated to application...
June 1, 2010
Standard Specification for Cutback Asphalt (Rapid-Curing Type)
This specification covers cutback petroleum asphalts of the rapid-curing type for use in the construction and treatment of pavements. The cutback asphalt shall not foam when heated to application...
Advertisement