ASTM International - ASTM D2028/D2028M-10

Standard Specification for Cutback Asphalt (Rapid-Curing Type)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2010
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers cutback petroleum asphalts of the rapid-curing type for use in the construction and treatment of pavements.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers cutback petroleum asphalts of the rapid-curing type for use in the construction and treatment of pavements. The cutback asphalt shall not foam when heated to application... View More

Document History

December 15, 2021
Standard Specification for Cutback Asphalt (Rapid-Curing Type)
1.1 This specification covers cutback petroleum asphalts of the rapid-curing type for use in the construction and treatment of pavements. 1.2 The values stated in either SI units or inch-pound units...
January 1, 2015
Standard Specification for Cutback Asphalt (Rapid-Curing Type)
This specification covers cutback petroleum asphalts of the rapid-curing type for use in the construction and treatment of pavements. The cutback asphalt shall not foam when heated to application...
ASTM D2028/D2028M-10
June 1, 2010
Standard Specification for Cutback Asphalt (Rapid-Curing Type)
This specification covers cutback petroleum asphalts of the rapid-curing type for use in the construction and treatment of pavements. The cutback asphalt shall not foam when heated to application...
Advertisement