ASTM International - ASTM D5377-93(2021)
Standard Classification for Rubber Compounding Materials—Ground Coal
| Organization: | ASTM International |
| Publication Date: | 1 November 2021 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Rubber compounding ingredients): | 83.040.20 |
significance And Use:
3.1 Ground coal is commonly used as an inexpensive filler in rubber compounds as a direct or partial replacement for carbon black or as a diluent in the compound.
3.2 Ground coal is very... View More
scope:
1.1 This classification covers the compounding material known as ground coal. It is generally used in rubber compounds as a filler.
1.2 There are three grades of ground coal based on particle size, ash, and moisture. The selected values for these properties are suitable for use in a rubber compound.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History