ASTM International - ASTM D5377-93(2007)

Standard Classification for Rubber Compounding Materials—Ground Coal

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2007
Status: inactive
Page Count: 2
ICS Code (Rubber compounding ingredients): 83.040.20
significance And Use:

Ground coal is commonly used as an inexpensive filler in rubber compounds as a direct or partial replacement for carbon black or as a diluent in the compound.

Ground coal is very compatible... View More

scope:

1.1 This classification covers the compounding material known as ground coal. It is generally used in rubber compounds as a filler.

1.2 There are three grades of ground coal based on particle size, ash, and moisture. The selected values for these properties are suitable for use in a rubber compound.

Document History

November 1, 2025
Standard Classification for Rubber Compounding Materials—Ground Coal
1.1 This classification covers the compounding material known as ground coal. It is generally used in rubber compounds as a filler. 1.2 There are three grades of ground coal based on particle size,...
November 1, 2021
Standard Classification for Rubber Compounding Materials—Ground Coal
1.1 This classification covers the compounding material known as ground coal. It is generally used in rubber compounds as a filler. 1.2 There are three grades of ground coal based on particle size,...
February 1, 2017
Standard Classification for Rubber Compounding Materials—Ground Coal
1.1 This classification covers the compounding material known as ground coal. It is generally used in rubber compounds as a filler. 1.2 There are three grades of ground coal based on particle size,...
May 1, 2012
Standard Classification for Rubber Compounding Materials—Ground Coal
1.1 This classification covers the compounding material known as ground coal. It is generally used in rubber compounds as a filler. 1.2 There are three grades of ground coal based on particle size,...
ASTM D5377-93(2007)
November 1, 2007
Standard Classification for Rubber Compounding Materials—Ground Coal
1.1 This classification covers the compounding material known as ground coal. It is generally used in rubber compounds as a filler. 1.2 There are three grades of ground coal based on particle size,...
December 10, 2002
Standard Classification for Rubber Compounding Materials—Ground Coal
1.1 This classification covers the compounding material known as ground coal. It is generally used in rubber compounds as a filler. 1.2 There are three grades of ground coal based on particle size,...
May 10, 1998
Standard Classification for Rubber Compounding Materials-Ground Coal
1.1 This classification covers the compounding material known as ground coal. It is generally used in rubber compounds as a filler. 1.2 There are three grades of ground coal based on particle size,...
Advertisement