ASTM International - ASTM E715-80(2022)
Standard Specification for Gravity-Convection and Forced-Circulation Water Baths
| Organization: | ASTM International |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
1.1 This specification covers the performance requirements for general-purpose water baths ordinarily used in testing operations. It is applicable to gravity-convection and forced-circulation water baths operating in the range from 5 °C above ambient to 100 °C and having a water volume up to 100 L.
1.2 This specification covers unloaded, covered water baths.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the performance requirements for four types (Types IA, IB, IIA, and IIB) of unloaded and covered general-purpose gravity-convection and forced-circulation water baths... View More
Document History