ASTM International - ASTM E715-80(1996)e1
Standard Specification for Gravity-Convection And Forced-Circulation Water Baths
| Organization: | ASTM International |
| Publication Date: | 25 January 1980 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1.1 This specification covers the performance requirements for general-purpose water baths ordinarily used in testing operations. It is applicable to gravity-convection and forced-circulation water baths operating in the range from 5°C above ambient to 100°C and having a water volume up to 100 L.
1.2 This specification covers unloaded, covered water baths.
Document History