BSI - BS EN IEC 61689

Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz

active, Most Current
Organization: BSI
Publication Date: 31 May 2022
Status: active
Page Count: 72
ICS Code (Therapy equipment): 11.040.60

Document History

BS EN IEC 61689
May 31, 2022
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
A description is not available for this item.
May 31, 2013
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
A description is not available for this item.
December 31, 2007
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
A description is not available for this item.
May 15, 1997
Ultrasonics - Physiotherapy Systems - Performance Requirements and Methods of Measurement in the Frequency Range 0.5 MHz to 5 MHz
Specifies characteristics, requirements, methods of measurement, performance and acceptance criteria for equipment employing a single plane circular transducer generating continuous or...

References

Advertisement