BSI - BS EN 61689

Ultrasonics - Physiotherapy Systems - Performance Requirements and Methods of Measurement in the Frequency Range 0.5 MHz to 5 MHz

inactive
Buy Now
Organization: BSI
Publication Date: 15 May 1997
Status: inactive
Page Count: 48
ICS Code (Therapy equipment): 11.040.60
scope:

Specifies characteristics, requirements, methods of measurement, performance and acceptance criteria for equipment employing a single plane circular transducer generating continuous or quasi-continuous wave ultrasonic energy per treatment head. Therapeutic value and methods of use are not included.

Document History

May 31, 2022
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
A description is not available for this item.
May 31, 2013
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
A description is not available for this item.
December 31, 2007
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
A description is not available for this item.
BS EN 61689
May 15, 1997
Ultrasonics - Physiotherapy Systems - Performance Requirements and Methods of Measurement in the Frequency Range 0.5 MHz to 5 MHz
Specifies characteristics, requirements, methods of measurement, performance and acceptance criteria for equipment employing a single plane circular transducer generating continuous or...

References

Advertisement