CENELEC - EN IEC 62442-3

Energy performance of lamp controlgear - Part 3: Controlgear for tungsten-halogen lamps and LED light sources - Method of measurement to determine the efficiency of controlgear

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2022
Status: active
Page Count: 20
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62442 defines measurement and calculation methods for specifying the efficiency and the standby power of controlgear for tungsten-halogen lamps and LED light sources.

NOTE 1 This includes electromagnetic transformers and electronic convertors for tungsten-halogen lamps, as well as electronic controlgear for LED light source(s).

NOTE 2 The term "LED light sources" includes LED modules and LED lamps.

This document is applicable for controlgear designed for use on DC supplies up to 1 000 V and/or AC supplies up to 1 000 V at 50 Hz or 60 Hz.

For multipurpose power supplies only the lighting part will be considered.

NOTE 3 Requirements for testing individual controlgear during production are not included.

This document does not apply to:

- controlgear which form an integral part of lamps (LED light sources);

- controlgear circuits with capacitors connected in series;

- controllable electromagnetic controlgear.

Document History

EN IEC 62442-3
March 1, 2022
Energy performance of lamp controlgear - Part 3: Controlgear for tungsten-halogen lamps and LED light sources - Method of measurement to determine the efficiency of controlgear
This part of IEC 62442 defines measurement and calculation methods for specifying the efficiency and the standby power of controlgear for tungsten-halogen lamps and LED light sources. NOTE 1 This...
August 1, 2018
Energy performance of lamp controlgear - Part 3: Controlgear for tungsten-halogen lamps and LED light sources - Method of measurement to determine the efficiency of controlgear
This part of IEC 62442 defines a measurement method for the power losses of electromagnetic transformers as well as the power losses and the standby power of electronic convertors for...
July 1, 2014
Energy performance of lamp controlgear - Part 3: Controlgear for halogen lamps and LED modules - Method of measurement to determine the efficiency of the controlgear
This part of the IEC 62442 series defines a measurement method for the power losses of magnetic transformers and the power losses with the standby power of electronic convertor for halogen lamps and...
July 1, 2014
Energy performance of lamp controlgear - Part 3: Controlgear for halogen lamps and LED modules - Method of measurement to determine the efficiency of the controlgear
This part of the IEC 62442 series defines a measurement method for the power losses of magnetic transformers and the power losses with the standby power of electronic convertor for halogen lamps and...

References

Advertisement