DSF/PREN 10242

Threaded pipe fitting in malleable cast iron

pending
Organization: DS
Status: pending
Page Count: 48
ICS Code (Metal fittings): 23.040.40
scope:

This document specifies the requirements for the design and performance of threaded pipe fittings in malleable cast iron with black or hot dip galvanized surface. These fittings are for general purposes for the transmission of fluids and gases up to the limits of pressure and temperature specified in this document. They are intended for the connection of elements threaded in accordance with EN 10226-1, sizes ⅛ to 6. Fittings with alternative permanent coatings or permanent coatings on top of hot dip galvanizing do not fall under the scope of this document. NOTE - One main use is for the connection of non-alloy steel tubes according to EN 10255 and with support of the thread joint by using sealing materials according to EN 751 (all parts).

Document History

May 22, 2003
Threaded pipe fittings in malleable cast iron
This standard specifies the requirements for design and performance of threaded pipe fittings in malleable cast iron. These fittings are for general purposes for the transmission of fluids and gases...
February 21, 2000
Threaded pipe fitting in malleable cast iron
This standard specifies the requirements for design and performance of threaded pipe fittings in malleable cast iron. These fittings are for general purposes for the transmission of fluids and gases...
November 16, 1995
Threaded pipe fitting in malleable cast iron
This standard specifies the requirements for design and performance of threaded pipe fittings in malleable cast iron. These fittings are for general purposes for the transmission of fluids and gases...
DSF/PREN 10242
Threaded pipe fitting in malleable cast iron
This document specifies the requirements for the design and performance of threaded pipe fittings in malleable cast iron with black or hot dip galvanized surface. These fittings are for general...
Advertisement