DS/EN 10242
Threaded pipe fitting in malleable cast iron
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 21 February 2000 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This standard specifies the requirements for design and performance of threaded pipe fittings in malleable cast iron. These fittings are for general purposes for the transmission of fluids and gases up to the limits of pressure and temperature specified in this standard. They are intended for the connection of elements threaded in accordance with ISO 7-1, sizes 1/8 to 6.
Document History
May 22, 2003
Threaded pipe fittings in malleable cast iron
This standard specifies the requirements for design and performance of threaded pipe fittings in malleable cast iron. These fittings are for general purposes for the transmission of fluids and gases...
DS/EN 10242
February 21, 2000
Threaded pipe fitting in malleable cast iron
This standard specifies the requirements for design and performance of threaded pipe fittings in malleable cast iron. These fittings are for general purposes for the transmission of fluids and gases...
November 16, 1995
Threaded pipe fitting in malleable cast iron
This standard specifies the requirements for design and performance of threaded pipe fittings in malleable cast iron. These fittings are for general purposes for the transmission of fluids and gases...
Threaded pipe fitting in malleable cast iron
This document specifies the requirements for the design and performance of threaded pipe fittings in malleable cast iron with black or hot dip galvanized surface. These fittings are for general...