A209/A209M

Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes

active, Most Current
Publication Date: 10 September 2003
Status: active
Page Count: 3
ICS Code (Iron and steel pipes): 23.040.10
scope:

This specification2 covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes.

This specification covers tubes 1⁄2 to 5 in. [12.7 to 127 mm] inclusive, in outside diameter and 0.035 to 0.500 in. [0.9 to 12.7 mm], inclusive, in minimum wall thickness.

An optional supplementary requirement is provided and, when desired, shall be so stated in the order.

The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 For ASME Boiler and Pressure Vessel Code application see related Specification SA-209 in Section II of that Code.

Document History

September 10, 2003
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
This specification2 covers several grades of minimumwall- thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. This specification covers tubes 1⁄2 to 5 in. [12.7 to 127...
A209/A209M
September 10, 2003
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
This specification2 covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. This specification covers tubes 1⁄2 to 5 in. [12.7 to 127...
September 10, 2003
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
This specification2 covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. This specification covers tubes 1/2 to 5 in. [12.7 to 127...
September 10, 2003
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
This specification(Footnote 2)covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. This specification covers tubes ½ to 5 in. [12.7...
September 10, 2003
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
This specification2 covers several grades of minimumwall- thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. This specification covers tubes ½ to 5 in. [12.7 to 127...
December 10, 1998
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
1. Scope 1.1 This specification covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. 1.2 This specification covers tubes ½ to 5 in....
September 10, 1995
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
A description is not available for this item.
December 15, 1991
STANDARD SPECIFICATION FOR SEAMLESS CARBON-MOLYBDENUM ALLOY-STEEL BOILER AND SUPERHEATER TUBES
A description is not available for this item.
July 27, 1990
STANDARD SPECIFICATION FOR SEAMLESS CARBON-MOLYBDENUM ALLOY-STEEL BOILER AND SUPERHEATER TUBES
A description is not available for this item.
February 23, 1990
STANDARD SPECIFICATION FOR SEAMLESS CARBON-MOLYBDENUM ALLOY-STEEL BOILER AND SUPERHEATER TUBES
A description is not available for this item.
July 29, 1988
STANDARD SPECIFICATION FOR SEAMLESS CARBON-MOLYBDENUM ALLOY-STEEL BOILER AND SUPERHEATER TUBES
A description is not available for this item.
August 30, 1985
STANDARD SPECIFICATION FOR SEAMLESS CARBON-MOLYBDENUM ALLOY-STEEL BOILER AND SUPERHEATED TUBES
This specification2 covers several grades of minimum-wall-thickness, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. This specification covers tubes ½ to 5 in. [12.7 to 127...

References

Advertisement