ASTM International - ASTM A209/A209M-03(2012)
Standard Specification for Seamless Carbon-Molybdenum Alloy-Steel Boiler and Superheater Tubes
| Organization: | ASTM International |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification2 covers several grades of minimum-wall-thickne
1.2 This specification covers tubes 1/2 to 5 in. [12.7 to 127 mm] inclusive, in outside diameter and 0.035 to 0.500 in. [0.9 to 12.7 mm], inclusive, in minimum wall thickness.
1.3 An optional supplementary requirement is provided and, when desired, shall be so stated in the order.
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.
abstract:
This specification covers seamless carbon-molybdenum alloy-steel boiler and superheater tubes. As a steel making practice, the steel material shall be killed. The required chemical composition for... View More
Document History