A702
Standard Specification for Steel Fence Posts, Hot Wrought
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
This specification covers steel fence posts manufactured from hot-wrought sections and intended for use in field and line fencing.
The posts are available as studded tee and are furnished painted or galvanized, unless otherwise specified.
The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
*A Summary of Changes section appears at the end of this standard
Document History