SNV - SN EN ISO 20346

Personal protective equipment - Protective footwear

active, Most Current
Organization: SNV
Publication Date: 1 March 2022
Status: active
Page Count: 56
ICS Code (Leg and foot protection): 13.340.50
scope:

This document specifies basic and additional (optional) requirements for protective footwear used for general purpose. It includes, for example, mechanical risks, slip resistance, thermal risks, ergonomic behaviour. It includes, for example, mechanical risks, slip resistance, thermal risks, ergonomic behaviour. It also specifies requirements for protective footwear equipped with customized insocks, customized protective footwear or individual manufactured customized protective footwear. This standard does not cover the property of high visibility because of interaction with the clothing (e.g. trousers cover the footwear) and work area conditions (e.g. dirt, mud).Special risks are covered by complementary job-related standards (e.g. footwear for firefighters, electrical insulating footwear, protection against chain saw injuries, protection against chemicals and molten metal splash, protection for motorcycle riders).

Document History

SN EN ISO 20346
March 1, 2022
Personal protective equipment - Protective footwear
This document specifies basic and additional (optional) requirements for protective footwear used for general purpose. It includes, for example, mechanical risks, slip resistance, thermal risks,...
August 1, 2014
Personal protective equipment - Protective footwear
A description is not available for this item.
November 1, 2004
Personal protective equipment - Protective footwear (ISO 20346:2004)
A description is not available for this item.

References

Advertisement