PIP - VEDSP003

Documentation Requirements for Shell and Plate Heat Exchangers ASME Code Section VIII, Divisions 1 and 2

active, Most Current
Organization: PIP
Publication Date: 1 November 2014
Status: active
Page Count: 38
scope:

This Practice provides data forms and the associated instructions for specifying requirements for shell and plate heat exchangers constructed in accordance with ASME Boiler and Pressure Vessel Code, Section VIII, Division 1 or Division, henceforth referred to as the Code. Requirements that are specific to Code, Section VIII, Division 2 are shown in braces { }.

This Practice contains four data forms for providing requirements for cylindrical heat exchangers having internal design pressures equal to or greater than 15 psig (103 kPa) and/or full vacuum external pressure at the top of the exchanger in its normal operating position, and are welded, shop- and field-fabricated, and in accordance with the requirements of the Code, Section VIII, Division 1 {or Division 2}.

This Practice is required to be used with PIP VECV1001, PIP VESV1002, PIP VECSP001, and PIP VESSP002 to specify requirements, not otherwise specified, that are required by manufacturer to design and fabricate an exchanger.

This Practice also provides instructions to purchaser and manufacturer for inserting data and information in the data forms.

Document History

VEDSP003
November 1, 2014
Documentation Requirements for Shell and Plate Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
This Practice provides data forms and the associated instructions for specifying requirements for shell and plate heat exchangers constructed in accordance with ASME Boiler and Pressure Vessel Code,...
November 1, 2014
Documentation Requirements for Shell and Plate Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
This Practice contains four data forms for providing requirements for cylindrical heat exchangers having internal design pressures equal to or greater than 15 psig (103 kPa) and/or full vacuum...

References

Advertisement