B806

Standard Specification for Copper Alloy Permanent Mold Castings for General Applications

inactive
Publication Date: 1 April 2014
Status: inactive
Page Count: 3
ICS Code (Copper products): 77.150.30
scope:

This specification establishes requirements for copper alloy2 permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 The UNS system for copper and copper alloys (see Practice E527) is a simple expansion of the former standard designation system accomplished by the addition of a prefix "C" and a suffix "00." The suffix can be used to accommodate composition variations of the base alloy.

*A Summary of Changes section appears at the end of this standard

Document History

October 1, 2023
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
This specification covers requirements for copper alloy2 permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1. The...
April 1, 2014
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
This specification establishes requirements for copper alloy2 permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1. The...
B806
April 1, 2014
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
This specification establishes requirements for copper alloy2 permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1. The...
October 1, 2008
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
This specification establishes requirements for copper alloy2 permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1. The...
April 1, 2008
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
This specification establishes requirements for copper alloy2 permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1. The...
October 1, 2006
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
This specification establishes requirements for copper alloy2 permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1. The...
November 1, 2005
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
This specification establishes requirements for copper alloy2 permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1. The...
July 1, 2004
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
(Footnote *) This specification establishes requirements for copper alloy(Footnote 2) permanent mold castings for general applications. Nominal compositions of the alloys under this specification are...
December 10, 2002
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
A description is not available for this item.
February 15, 1993
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
1. Scope * 1.1 This specification establishes requirements for copper alloy permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in...
January 15, 1993
STANDARD SPECIFICATION FOR COPPER ALLOY PERMANENT MOLD CASTINGS FOR GENERAL APPLICATIONS
A description is not available for this item.
February 23, 1990
STANDARD SPECIFICATION FOR COPPER ALLOY PERMANENT MOLD CASTINGS FOR GENERAL APPLICATIONS
A description is not available for this item.

References

Advertisement