ASTM International - ASTM B806-06
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
| Organization: | ASTM International |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes requirements for copper alloy permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Document History