DSF/PREN IEC 61076-2-115

Connectors for electrical and electronic equipment – Product requirements – Part 2–115: Circular connectors – Detail specification for 12-pole connectors with 2 A rated current and push-pull locking IP65/IP67 with metal housing

inactive
Organization: DS
Status: inactive
Page Count: 32
scope:

This part of IEC 61076-2 describes free and fixed 12P circular connectors with 2 A rated current, rated voltage up to and including 50 V AC/DC, IP65/IP67 metal housing with push- pull locking (hereinafter referred to as a connectors) for use in electrical and electronic equipment. It includes overall dimensions, interface dimensions, technical characteristics, performance requirements and test methods.

Document History

July 5, 2023
Connectors for electrical and electronic equipment – Product requirements – Part 2-115: Circular connectors – Detail specification for 12-pole shielded connectors with 2 A rated current and IP65/IP67 metal housing with push-pull locking
IEC 61076-2-115:2023 describes free and fixed 12P shielded circular connectors with 2 A rated current, rated voltage up to and including 50 V AC/DC, IP65/IP67 metal housing with push-pull locking...
DSF/PREN IEC 61076-2-115
Connectors for electrical and electronic equipment – Product requirements – Part 2–115: Circular connectors – Detail specification for 12-pole connectors with 2 A rated current and push-pull locking IP65/IP67 with metal housing
This part of IEC 61076-2 describes free and fixed 12P circular connectors with 2 A rated current, rated voltage up to and including 50 V AC/DC, IP65/IP67 metal housing with push- pull locking...
Advertisement