DS/EN IEC 61076-2-115

Connectors for electrical and electronic equipment – Product requirements – Part 2-115: Circular connectors – Detail specification for 12-pole shielded connectors with 2 A rated current and IP65/IP67 metal housing with push-pull locking

active, Most Current
Organization: DS
Publication Date: 5 July 2023
Status: active
Page Count: 44
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

IEC 61076-2-115:2023 describes free and fixed 12P shielded circular connectors with 2 A rated current, rated voltage up to and including 50 V AC/DC, IP65/IP67 metal housing with push-pull locking (hereinafter referred to as a connectors) for use in electrical and electronic equipment. It includes overall dimensions, interface dimensions, technical characteristics, performance requirements and test methods.

Document History

DS/EN IEC 61076-2-115
July 5, 2023
Connectors for electrical and electronic equipment – Product requirements – Part 2-115: Circular connectors – Detail specification for 12-pole shielded connectors with 2 A rated current and IP65/IP67 metal housing with push-pull locking
IEC 61076-2-115:2023 describes free and fixed 12P shielded circular connectors with 2 A rated current, rated voltage up to and including 50 V AC/DC, IP65/IP67 metal housing with push-pull locking...
Connectors for electrical and electronic equipment – Product requirements – Part 2–115: Circular connectors – Detail specification for 12-pole connectors with 2 A rated current and push-pull locking IP65/IP67 with metal housing
This part of IEC 61076-2 describes free and fixed 12P circular connectors with 2 A rated current, rated voltage up to and including 50 V AC/DC, IP65/IP67 metal housing with push- pull locking...
Advertisement