CSA - ISO/IEC 17839-2:16 AMD 1
Information technology — Biometric System-on-Card — Part 2: Physical characteristics AMENDMENT 1: Additional specifications for fingerprint biometric capture devices
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
ISO/IEC 17839-2:16 AMD 1
January 1, 2022
Information technology — Biometric System-on-Card — Part 2: Physical characteristics AMENDMENT 1: Additional specifications for fingerprint biometric capture devices
A description is not available for this item.
January 1, 2016
Information technology - Biometric System-on-Card - Part 2: Physical characteristics
This part of ISO/IEC 17839 defines the following:
— dimensions of a Biometric System-on-Card type S1 and type S2;
— position and size of the biometric capture device;
— minimum requirements to a...
January 1, 2016
Information technology — Biometric System-on-Card — Part 2: Physical characteristics
This part of ISO/IEC 17839 defines the following:
— dimensions of a Biometric System-on-Card type S1 and type S2;
— position and size of the biometric capture device;
— minimum requirements to a...