DSF/PREN ISO 9073-3

Nonwovens – Test methods – Part 3: Determination of tensile strength and elongation at break using the strip method (ISO/DIS 9073-3:2022)

inactive
Organization: DS
Status: inactive
Page Count: 17
ICS Code (Textile fabrics): 59.080.30
scope:

Application of a force longitudinally to a test piece of a specified length and width at a constant rate of extension. Determination of values for breaking strength and elongation from the recorded force-elongation curve. In order to meet the specific needs of nonwovens, alternative requirements to those listed in ISO 5081 are established in this part of ISO 9073. These are: a) a different sampling procedure; b) a constant rate of extension (100 mm/min).

Document History

June 28, 2023
Nonwovens – Test methods – Part 3: Determination of tensile strength and elongation at break using the strip method (ISO 9073-3:2023)
This document specifies a test method for the determination of the breaking force and elongation of nonwovens using a strip method in conditioned or wet state. This test method describes two...
DSF/PREN ISO 9073-3
Nonwovens – Test methods – Part 3: Determination of tensile strength and elongation at break using the strip method (ISO/DIS 9073-3:2022)
Application of a force longitudinally to a test piece of a specified length and width at a constant rate of extension. Determination of values for breaking strength and elongation from the recorded...
Advertisement