DS/EN ISO 9073-3

Nonwovens – Test methods – Part 3: Determination of tensile strength and elongation at break using the strip method (ISO 9073-3:2023)

active, Most Current
Organization: DS
Publication Date: 28 June 2023
Status: active
Page Count: 26
ICS Code (Textile fabrics): 59.080.30
scope:

This document specifies a test method for the determination of the breaking force and elongation of nonwovens using a strip method in conditioned or wet state. This test method describes two procedures, Option A (width of test specimen: 25 mm) and Option B (width of test specimen: 50 mm). This document specifies methods using constant rate of specimen extension (CRE) tensile testers. Constant rate of loading (CRL) instruments is covered, for information, in ISO 2062:2009, Annex A, in recognition of the fact that these instruments are still in use and can be used by agreement.

Document History

DS/EN ISO 9073-3
June 28, 2023
Nonwovens – Test methods – Part 3: Determination of tensile strength and elongation at break using the strip method (ISO 9073-3:2023)
This document specifies a test method for the determination of the breaking force and elongation of nonwovens using a strip method in conditioned or wet state. This test method describes two...
Nonwovens – Test methods – Part 3: Determination of tensile strength and elongation at break using the strip method (ISO/DIS 9073-3:2022)
Application of a force longitudinally to a test piece of a specified length and width at a constant rate of extension. Determination of values for breaking strength and elongation from the recorded...

References

Advertisement