DSF/PREN ISO 583
Conveyor belts with a textile carcass – Total belt thickness and thickness of constitutive elements – Test methods (ISO/DIS 583:2022)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 17 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
ISO 583:2007 specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements include the covers, the carcass and interlayers, i.e. the material between adjoining plies. It is not suitable or valid for light conveyor belts as described in ISO 21183-1.
Document History
March 13, 2023
Conveyor belts with a textile carcass – Total belt thickness and thickness of constitutive elements – Test methods (ISO 583:2023)
This document specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements...
July 4, 2007
Conveyor belts with a textile carcass - Total belt thickness and thickness of constitutive elements - Test methods
This International Standard specifies test methods for the determination of total belt thickness and the
thickness of constitutive elements of conveyor belts having a textile carcass. The...
DSF/PREN ISO 583
Conveyor belts with a textile carcass – Total belt thickness and thickness of constitutive elements – Test methods (ISO/DIS 583:2022)
ISO 583:2007 specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements...