DS/EN ISO 583
Conveyor belts with a textile carcass – Total belt thickness and thickness of constitutive elements – Test methods (ISO 583:2023)
active, Most Current
| Organization: | DS |
| Publication Date: | 13 March 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This document specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements include the covers, the carcass and interlayers, i.e. the material between adjoining plies. This document does not apply to light conveyor belts as described in ISO 21183‑1.
Document History
DS/EN ISO 583
March 13, 2023
Conveyor belts with a textile carcass – Total belt thickness and thickness of constitutive elements – Test methods (ISO 583:2023)
This document specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements...
July 4, 2007
Conveyor belts with a textile carcass - Total belt thickness and thickness of constitutive elements - Test methods
This International Standard specifies test methods for the determination of total belt thickness and the
thickness of constitutive elements of conveyor belts having a textile carcass. The...
Conveyor belts with a textile carcass – Total belt thickness and thickness of constitutive elements – Test methods (ISO/DIS 583:2022)
ISO 583:2007 specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements...