DSF/PREN IEC 62680-4-1

Universal Serial Bus interfaces for data and power – Part 4-1: Universal Serial Bus 4 ™ Specification

inactive
Organization: DS
Status: inactive
Page Count: 601
scope:

The specification is primarily targeted at peripheral developers and platform/adapter developers, but provides valuable information for platform operating system/BIOS/device driver, adapter independent hardware vendors/independent software vendors, and system OEMs. This specification can be used for developing new products and associated software.

Document History

November 29, 2022
Universal Serial Bus interfaces for data and power – Part 4-1: Universal Serial Bus 4 ™ Specification
The specification is primarily targeted at peripheral developers and platform/adapter developers, but provides valuable information for platform operating system/BIOS/device driver, adapter...
DSF/PREN IEC 62680-4-1
Universal Serial Bus interfaces for data and power – Part 4-1: Universal Serial Bus 4 ™ Specification
The specification is primarily targeted at peripheral developers and platform/adapter developers, but provides valuable information for platform operating system/BIOS/device driver, adapter...
Advertisement